180-7337-02-01-00 Crimp Terminals / Solder Terminals & Splices by Cambion Electronics

TERMINAL, TURRET, SOLDER, 2.39MM L

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1,414
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
330
in stock
Buy Now

Specifications

Insulation Non Insulated
Mounting Hole Dia 1.61mm
Terminal Plating Silver
Overall Length 6.78mm
Length - Below Flange 2.39mm
Connector Type Turret
Contact Material Brass
RoHS Compliant Yes

Alternative Descriptions

| Heilind Electronics
Terminal, Turret, Solder, 2.39Mm L | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 180-7337-02-01-00?

Additional datasheets, footprints and schematics for 180-7337-02-01-00 are listed on our Part Details page. You can also find images and similar parts to 180-7337-02-01-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 180-7337-02-01-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180-7337-02-01-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 180-7337-02-01-00 fall under?

The 180-7337-02-01-00 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.

Can I view similar or alternative parts?

You can view similar parts to 180-7337-02-01-00 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 180-7337-02-01-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 180-7337-02-01-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 180-7337-02-01-00 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 180-7337-02-01-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 180-7337-02-01-00 often in real-time on the comparison pages.

What if I can't find stock of 180-7337-02-01-00?

You can fill out our help required form which you can use to request a quote for 180-7337-02-01-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay