Status: | Unknown |
---|---|
Series: | 180 Series |
RoHS: | Compliant |
No. of Contacts | 62Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DC |
Product Range | 180 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
RoHS Compliant | Yes |
D Sub Conn, Rcpt, Dc, Solder | Newark Electronics |
62 Positions Through-Hole High Density D-Sub | Future Electronics |
Where can I find additional details, specifications and documents for a 180-062-213R021?
Additional datasheets, footprints and schematics for 180-062-213R021 are listed on our Part Details page. You can also find images and similar parts to 180-062-213R021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180-062-213R021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180-062-213R021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180-062-213R021 fall under?
The 180-062-213R021 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 180-062-213R021 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180-062-213R021 you can contact the distributor directly for product support, shipping queries etc.
Is the 180-062-213R021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 180-062-213R021 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 180-062-213R021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180-062-213R021 often in real-time on the comparison pages.
What if I can't find stock of 180-062-213R021?
You can fill out our help required form which you can use to request a quote for 180-062-213R021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.