Status: | Unknown |
---|---|
Series: | 180 Series |
RoHS: | Compliant |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.26
|
1,335
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.26
|
311
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
241
in stock
|
Buy Now | |
element14
from US$2.49
|
241
in stock
|
Buy Now | |
Future Electronics
from US$2.32
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | 180 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
RoHS Compliant | Yes |
| Heilind Electronics |
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup Rohs Compliant: Yes |Norcomp 180-015-203L011 | Newark Electronics |
HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP | element14 |
15Position 3 Row High Density Contact Finish Gold Receptacle Female Socket D-sub | Future Electronics |
Where can I find additional details, specifications and documents for a 180-015-203L011?
Additional datasheets, footprints and schematics for 180-015-203L011 are listed on our Part Details page. You can also find images and similar parts to 180-015-203L011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180-015-203L011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180-015-203L011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180-015-203L011 fall under?
The 180-015-203L011 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 180-015-203L011 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180-015-203L011 you can contact the distributor directly for product support, shipping queries etc.
Is the 180-015-203L011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 180-015-203L011 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 180-015-203L011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180-015-203L011 often in real-time on the comparison pages.
What if I can't find stock of 180-015-203L011?
You can fill out our help required form which you can use to request a quote for 180-015-203L011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.