180-015-172L020 D Sub Connectors & Components by NorComp

HD D SUB SHELL, SIZE DE, STEEL

Status: Unknown
Series: 180 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$2.09
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
2
in stock
Buy Now
Logo for element14
element14
from US$2.16
2
in stock
Buy Now

Specifications

No. of Positions 15Positions
Connector Type High Density D Sub
Connector Shell Size DE
Product Range 180 Series
Gender Plug
Connector Body Material Steel Body
RoHS Compliant Yes

Alternative Descriptions

Hd D Sub Shell, Size De, Steel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 180-015-172L020?

Additional datasheets, footprints and schematics for 180-015-172L020 are listed on our Part Details page. You can also find images and similar parts to 180-015-172L020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 180-015-172L020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180-015-172L020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 180-015-172L020 fall under?

The 180-015-172L020 is listed under Connectors > D Sub Connectors & Components > D Sub Housings.

Can I view similar or alternative parts?

You can view similar parts to 180-015-172L020 when available in the D Sub Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 180-015-172L020 you can contact the distributor directly for product support, shipping queries etc.

Is the 180-015-172L020 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 180-015-172L020 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 180-015-172L020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 180-015-172L020 often in real-time on the comparison pages.

What if I can't find stock of 180-015-172L020?

You can fill out our help required form which you can use to request a quote for 180-015-172L020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay