Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Square |
---|---|
Switch Lens Colour | White |
Collar Shape | Square |
For Use With | EAO 18 Series Pushbutton Switches |
Lens Height | 9mm |
Lens Width | 9mm |
RoHS Compliant | Yes |
Lens, Square, White | Newark Electronics |
Accessory, Lens,7.5 x 7.5mm, Raised, Flat, Plastic, Illuminative, Translucent White | EAO 18-952.9 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators SHT-LVR MNT 1N.O LL | Sager |
Druckhaube weiss, 7,3x7,3, Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 18-952.9?
Additional datasheets, footprints and schematics for 18-952.9 are listed on our Part Details page. You can also find images and similar parts to 18-952.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-952.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-952.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-952.9 fall under?
The 18-952.9 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 18-952.9 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-952.9 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-952.9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18-952.9 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Boersig have stock available or on a lead time for 18-952.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-952.9 often in real-time on the comparison pages.
What if I can't find stock of 18-952.9?
You can fill out our help required form which you can use to request a quote for 18-952.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.