Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Square |
---|---|
Switch Lens Colour | Green |
Collar Shape | Square |
For Use With | EAO 18 Series Pushbutton Switches |
Lens Height | 9mm |
Lens Width | 9mm |
RoHS Compliant | Yes |
Lens, Square, Green | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators IND RND BLK QC | Sager |
Where can I find additional details, specifications and documents for a 18-952.5?
Additional datasheets, footprints and schematics for 18-952.5 are listed on our Part Details page. You can also find images and similar parts to 18-952.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-952.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-952.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-952.5 fall under?
The 18-952.5 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 18-952.5 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-952.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-952.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18-952.5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 18-952.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-952.5 often in real-time on the comparison pages.
What if I can't find stock of 18-952.5?
You can fill out our help required form which you can use to request a quote for 18-952.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.