18-945 Switches & Relays by EAO

PCB plug-in base axial

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.01

Distributor Stock
Logo for Farnell
Farnell
from US$5.06
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.24
583
in stock
Buy Now
Logo for RS
RS
from US$5.06
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.01
-
Buy Now
Logo for element14
element14
from US$5.18
-
Buy Now
Logo for Sager
Sager
from US$4.37
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Plug-In Base, PCB Socket, 4 Pin, 9.2 mm x 11.7 mm, 18 Series | EAO 18-945 | RS Americas
Pcb Plug-In Base, Pb Switch, Axial | Newark Electronics
PLUG - IN BASE, PB SWITCH | element14
Industrial Panel Mount Indicators / Switch Indicators LPB SQ MOM SLVR QC | Sager
Printstecksockel axial | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18-945?

Additional datasheets, footprints and schematics for 18-945 are listed on our Part Details page. You can also find images and similar parts to 18-945 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18-945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-945 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18-945 fall under?

The 18-945 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 18-945 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18-945 you can contact the distributor directly for product support, shipping queries etc.

Is the 18-945 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 18-945 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 18-945.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18-945 often in real-time on the comparison pages.

What if I can't find stock of 18-945?

You can fill out our help required form which you can use to request a quote for 18-945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay