Status: | Unknown |
---|---|
Series: | EAO - 18 Series |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Red |
Product Range | EAO - 18 Series |
For Use With | EAO 18 Series Indicators |
RoHS Compliant | Yes |
Accessory, Lens With LED, Rectangle,7.5 x 12.5mm, Raised, Flat, Translucent Red,2VDC | EAO 18-941.2L | RS Americas |
Lens Red rectangular LED Series18 | RS |
Lens, Rectangular, Red | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators Lens red with Single-LED red 2,0VDC/20mA 7,3x12,3 plastic translucent | Sager |
Where can I find additional details, specifications and documents for a 18-941.2L?
Additional datasheets, footprints and schematics for 18-941.2L are listed on our Part Details page. You can also find images and similar parts to 18-941.2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-941.2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-941.2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-941.2L fall under?
The 18-941.2L is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 18-941.2L when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-941.2L you can contact the distributor directly for product support, shipping queries etc.
Is the 18-941.2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18-941.2L have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Sager have stock available or on a lead time for 18-941.2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-941.2L often in real-time on the comparison pages.
What if I can't find stock of 18-941.2L?
You can fill out our help required form which you can use to request a quote for 18-941.2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.