18-19 Connectors by Multicomp

RF COAXIAL F STRAIGHT JACK 75OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$20.31
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.26
1,950
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.12
796
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.15
-
Buy Now
Logo for element14
element14
from US$4.68
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.49
-
Buy Now
Logo for Sager
Sager
from US$0.62
-
Buy Now
Logo for Farnell
Farnell
from US$0.44
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Connector Type F Coaxial
Connector Body Style Straight Jack
Coaxial Termination -
Impedance 75ohm
Coaxial Cable Types -
Contact Material Phosphor Bronze
Contact Plating -
Frequency Max 1GHz
Connector Mounting Panel Mount
Product Range -
SVHC No SVHC (15-Jan-2018)
Body Plating Nickel
Connector Mounting Orientation Panel
External Length / Height 25.91mm
Material Brass
Operating Frequency Max 1GHz
Working Voltage 250V


1819 Lamps & Tubes by Osram

LAMP INCANDESCENT MINI BAYONET/BA9S 28V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type BA9s
Bulb Size T-3 1/4
MSCP -
Average Bulb Life 2500h
Product Range -
Current Rating 40mA
Length 30.2mm
Light Source Incandescent

1819 Lamps & Tubes by Unknown

LAMP INCANDESCENT MINI BAYONET/BA9S 28V 1.12W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type BA9s
Bulb Size T-3 1/4
MSCP 0.34
Average Bulb Life 2500h
Product Range -
Power Rating 1.12W

Alternative Descriptions

03M1644 | element14
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 1.12W | Farnell

1819 Semiconductors - Tools by Adafruit Industries

1.2 8x8 Matrix Square Pixel - Yellow - KWM-R30881CUYB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

1.2 8X8 Matrix Square Pixel - Yellow - Kwm-R30881Cuyb |Adafruit 1819 | Newark Electronics

1819 Fasteners & Fixings by Keystone Electronics

THREADED STANDOFF

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Standoff Material Aluminum
Thread Size - Imperial 6-32
Standoff Type Hex Female
Body Length 44.45mm
Overall Length 44.45mm
External Width 6.35mm
RoHS Compliant Yes

Alternative Descriptions

Threaded Aluminum Female Hex Standoff 6 - 24 Thread Length 1.75 inch | Future Electronics
Standoffs & Spacers HEX .250X1.75 ALUM | Sager

1819 Optoelectronics & Displays by CML Innovative Technologies

INCANDESCENT LAMP T-3¼, MBA, 28V, 0.04A, 1000H, 4.3LM (0.34MSCP)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18-19?

Additional datasheets, footprints and schematics for 18-19 are listed on our Part Details page. You can also find images and similar parts to 18-19 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18-19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-19 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18-19 fall under?

The 18-19 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 18-19 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18-19 you can contact the distributor directly for product support, shipping queries etc.

Is the 18-19 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18-19 have stock available?

Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 18-19.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18-19 often in real-time on the comparison pages.

What if I can't find stock of 18-19?

You can fill out our help required form which you can use to request a quote for 18-19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay