Status: | Unknown |
---|---|
Series: | EAO - 18 Series |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 10mA |
Luminous Intensity | - |
IP / NEMA Rating | IP40 |
Packaging | Each |
Product Range | EAO - 18 Series |
Led Indicator, Panel, 8Mm, Yellow | Newark Electronics |
LED Indicator Round 19mm Flat Illuminative Yellow Lens 10mA 24VDC IP40 Solder | EAO 18-062.0054L | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Indicator yellow for flush mounting D19 with Single-LED white 24VDC/10mA | Sager |
Where can I find additional details, specifications and documents for a 18-062.0054L?
Additional datasheets, footprints and schematics for 18-062.0054L are listed on our Part Details page. You can also find images and similar parts to 18-062.0054L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-062.0054L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-062.0054L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-062.0054L fall under?
The 18-062.0054L is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 18-062.0054L when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-062.0054L you can contact the distributor directly for product support, shipping queries etc.
Is the 18-062.0054L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-062.0054L have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 18-062.0054L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-062.0054L often in real-time on the comparison pages.
What if I can't find stock of 18-062.0054L?
You can fill out our help required form which you can use to request a quote for 18-062.0054L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.