18-013-013 Industrial Automation & Control Gear by Norgren

PRESSURE GAUGE 10BAR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.59

Distributor Stock
Logo for RS
RS
from US$14.59
160
in stock
Buy Now
Logo for element14
element14
from US$23.05
-
Buy Now

Specifications

Thread Size - Metric -
Operating Pressure Max 10bar
Operating Temperature Min -20°C
Operating Temperature Max 60°C
Product Range -
External Diameter 50mm
External Length / Height 40mm
Operating Pressure Range 0bar to 10bar
Operating Temperature Range -20°C to +60°C
Standard BS 1780
Thread Size 1/8

Alternative Descriptions

0 to 10 BAR Gauge, 50mm DIA, 1/8" BSPT | RS
PRESSURE GAUGE, 10BAR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18-013-013?

Additional datasheets, footprints and schematics for 18-013-013 are listed on our Part Details page. You can also find images and similar parts to 18-013-013 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18-013-013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-013-013 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18-013-013 fall under?

The 18-013-013 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 18-013-013 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18-013-013 you can contact the distributor directly for product support, shipping queries etc.

Is the 18-013-013 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18-013-013 have stock available?

Authorised distributors including RS and element14 have stock available or on a lead time for 18-013-013.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18-013-013 often in real-time on the comparison pages.

What if I can't find stock of 18-013-013?

You can fill out our help required form which you can use to request a quote for 18-013-013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay