Status: | Unknown |
---|---|
Series: | AC Series |
RoHS: | Unknown |
Prices starting from US$39.23
Product Range | AC Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 5A |
Contact Voltage DC Max | 30V |
Contact Current DC Max | 5A |
Door Switch, SPDT, 250 VAC, 5 Amps, Plunger Level Actuator, Solder, AC Series | Honeywell 17AC1-T | RS Americas |
Basic / Snap Action Switches AC Series Door Swtch Plngr lever Actuato | Sager |
Switch, Safety Interlock, Spdt, 5A, 250V | Newark Electronics |
Door Switch | element14 |
Switch, Door | Carlton-Bates |
SWITCH, SAFETY INTERLOCK, SPDT, 5A, 250V | Farnell |
Where can I find additional details, specifications and documents for a 17AC1-T?
Additional datasheets, footprints and schematics for 17AC1-T are listed on our Part Details page. You can also find images and similar parts to 17AC1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17AC1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17AC1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17AC1-T fall under?
The 17AC1-T is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 17AC1-T when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17AC1-T you can contact the distributor directly for product support, shipping queries etc.
Is the 17AC1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17AC1-T have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 17AC1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17AC1-T often in real-time on the comparison pages.
What if I can't find stock of 17AC1-T?
You can fill out our help required form which you can use to request a quote for 17AC1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.