Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$138.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$138.13
|
No stock
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Copolymer |
RoHS Compliant | NA |
Four Star Copolymer Tweezer, 5-1/8" | Newark Electronics |
Where can I find additional details, specifications and documents for a 179D-RT?
Additional datasheets, footprints and schematics for 179D-RT are listed on our Part Details page. You can also find images and similar parts to 179D-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179D-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179D-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179D-RT fall under?
The 179D-RT is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 179D-RT when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179D-RT you can contact the distributor directly for product support, shipping queries etc.
Is the 179D-RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179D-RT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 179D-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179D-RT often in real-time on the comparison pages.
What if I can't find stock of 179D-RT?
You can fill out our help required form which you can use to request a quote for 179D-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.