Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Stainless Steel |
---|---|
Height | 6.25mm, .246in |
Length | 7.5mm, .295in |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
Hardware Type | Clip |
For Use With | Receptacle Housing |
Comment | Sequential type., See drawing for additional product information. |
Packaging Quantity | 300 |
Packaging Method | Bag |
Product Type | Accessory |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | Without |
Dynamic D-5 Sequencial Clip |Amp Te Connectivity 179993-1 | Newark Electronics |
Connector Accessories Sequential Clip Stainless Steel | Avnet America |
Special Order: DYNAMIC D-5 SEQUENCIAL CLIP Connector Hardware Accessory Type: Clip Hardware Accessory Function: Mounting Clip Mounting | Connector Hardware | Part Number: 179993-1 | Internal Number: 179993-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 179993-1?
Additional datasheets, footprints and schematics for 179993-1 are listed on our Part Details page. You can also find images and similar parts to 179993-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179993-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179993-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179993-1 fall under?
The 179993-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 179993-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179993-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179993-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179993-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 179993-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179993-1 often in real-time on the comparison pages.
What if I can't find stock of 179993-1?
You can fill out our help required form which you can use to request a quote for 179993-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.