No distributors results available
View Full Pricing & Stock ComparisonFully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Overall Length | 21.2mm, .834in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | .6 – 3kgf, 5.9 – 29.4Newton |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 179973-6?
Additional datasheets, footprints and schematics for 179973-6 are listed on our Part Details page. You can also find images and similar parts to 179973-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179973-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179973-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179973-6 fall under?
The 179973-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 179973-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179973-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179973-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179973-6 have stock available?
There is no stock from authorised distributors for 179973-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179973-6 often in real-time on the comparison pages.
What if I can't find stock of 179973-6?
You can fill out our help required form which you can use to request a quote for 179973-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.