Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 6.5mm, .256in |
---|---|
Number of Power Positions | 0 |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Multiple Contact Types | Without |
Contact Retention | Without |
Height | .811in, 20.6mm |
Width | 12.8mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.5mm, .255in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Housing Color | Red |
Circuit Identification Feature | Without |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Header: 179848 |
Packaging Method | Bag |
Packaging Quantity | 200 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board Amp Power D/Lock Plug Hsg 4P |Amp Te Connectivity 179861-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 179861-2?
Additional datasheets, footprints and schematics for 179861-2 are listed on our Part Details page. You can also find images and similar parts to 179861-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179861-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179861-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179861-2 fall under?
The 179861-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179861-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179861-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 179861-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179861-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 179861-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179861-2 often in real-time on the comparison pages.
What if I can't find stock of 179861-2?
You can fill out our help required form which you can use to request a quote for 179861-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.