Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.16
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
1,680
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
1,680
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
1,680
in stock
|
Buy Now | |
TE Store
from US$1.60
|
1,620
in stock
|
Buy Now | |
Farnell
from US$2.02
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
from US$1.24
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Rows | 2 |
Number of Power Positions | 6 |
Row-to-Row Spacing | .256mm, 6.5in |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .8µin, 31.49µm |
Contact Current Rating (Max) | 14A |
Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Tin |
Width | 15.9mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Height | 14.6mm |
Length | 17.3mm |
Operating Voltage | 300VAC |
Housing Color | Natural |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | 6.5mm, .255in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Post |
PCB Mount Alignment | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug: 179862 |
Packaging Method | Box |
Packaging Quantity | 168 |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Termination Post & Tail Length | 3.8mm, .148in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp Power D/Lock T/Hdr Assy 6P |Amp Te Connectivity 179849-1 | Newark Electronics |
TE Connectivity AMP POWER D/LOCK T/HDR ASSY 6P Headers & | Distrelec |
AMP POWER D/LOCK T/HDR ASSY 6P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.5 mm Header Receptacle Wire-to-Board 6 | Std Temp Power Double Lock Header | Part Number: 179849-1 | Internal Number: 179849-1 | 6.5 mm | TE Connectivity | TE Store |
PIN HEADERS | Farnell |
Conn Power PIN 6 POS 6.5mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 179849-1?
Additional datasheets, footprints and schematics for 179849-1 are listed on our Part Details page. You can also find images and similar parts to 179849-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179849-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179849-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179849-1 fall under?
The 179849-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179849-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179849-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179849-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179849-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 179849-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179849-1 often in real-time on the comparison pages.
What if I can't find stock of 179849-1?
You can fill out our help required form which you can use to request a quote for 179849-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.