Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Current Rating (Max) | 14A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 3.1mm |
Height | 14.5mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | 10.8mm |
Width | 9.4mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.5mm, .255in |
Housing Color | Blue |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | C22.2 No. 182.3, E28476 |
Agency/Standard | CNR, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Post |
Circuit Application | Power |
For Use With | Contacts: 177914 or 177915, Plug |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 240 |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.8mm, .148in |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Conn Power HDR 3 POS 6.5mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 179846-6?
Additional datasheets, footprints and schematics for 179846-6 are listed on our Part Details page. You can also find images and similar parts to 179846-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179846-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179846-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179846-6 fall under?
The 179846-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179846-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179846-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179846-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179846-6 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 179846-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179846-6 often in real-time on the comparison pages.
What if I can't find stock of 179846-6?
You can fill out our help required form which you can use to request a quote for 179846-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.