Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Row-to-Row Spacing | 4.6mm, .181in |
Number of Power Positions | 6 |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Retention | Without |
Contact Layout | Matrix |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 14A |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6in, .063mm |
Length | 14.8mm |
Insulation Diameter (Max) | .122in, 3.1mm |
Wire Size | .128 – 1.308mm², 26 – 16AWG |
Width | 13.6mm |
Height | 14.6mm |
Operating Voltage | 50VAC |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | .156in, 3.96mm |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention Type | Mounting Post |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug: 177901 |
Packaging Method | Box |
Packaging Quantity | 272 |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Contact Type | Tab |
Termination Post & Tail Length | 3.8mm, .148in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Hd Power Conn Amp Power D/Lock T/Hdr Assy 6P |Amp Te Connectivity 179841-2 | Newark Electronics |
HD Power Conn AMP POWER D/LOCK T/HDR ASSY 6P | Rapid Electronics |
TE Connectivity AMP POWER D/LOCK T/HDR ASSY 6P Heavy Dut | Distrelec |
Where can I find additional details, specifications and documents for a 179841-2?
Additional datasheets, footprints and schematics for 179841-2 are listed on our Part Details page. You can also find images and similar parts to 179841-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179841-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179841-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179841-2 fall under?
The 179841-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179841-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179841-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 179841-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179841-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 179841-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179841-2 often in real-time on the comparison pages.
What if I can't find stock of 179841-2?
You can fill out our help required form which you can use to request a quote for 179841-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.