Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .181mm, 4.6in |
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Thickness | .8µin, 31.49µm |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Wire Size | .517 – 1.308mm², 20 – 16AWG |
Width | 13.6mm |
Insulation Diameter (Max) | .12mm, 3.1in |
Height | 14.6mm |
Length | 14.8mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 50VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Blue |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Post |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug: 177900 |
Packaging Method | Box |
Packaging Quantity | 392 |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .148in, 3.8mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity AMP POWER D/LOCK T/HDR ASSY 4P Headers & | Distrelec |
Conn Power HDR 4 POS 3.96mm Solder ST Through Hole 4 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 179840-6?
Additional datasheets, footprints and schematics for 179840-6 are listed on our Part Details page. You can also find images and similar parts to 179840-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179840-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179840-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179840-6 fall under?
The 179840-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179840-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179840-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179840-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179840-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 179840-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179840-6 often in real-time on the comparison pages.
What if I can't find stock of 179840-6?
You can fill out our help required form which you can use to request a quote for 179840-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.