Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Signal Positions | 0 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Thickness | 39.37µin, .1µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 14A, 9A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Insulation Diameter (Max) | 3.1mm, .122in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | 9mm |
Wire Size | 26 – 16AWG, .128 – 1.308mm² |
Height | 14.6mm |
Length | 10.2mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
PCB Mount Alignment | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Post |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug: 177899 |
Packaging Quantity | 340 |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.8mm, .148in |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 179839-9?
Additional datasheets, footprints and schematics for 179839-9 are listed on our Part Details page. You can also find images and similar parts to 179839-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179839-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179839-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179839-9 fall under?
The 179839-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179839-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179839-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 179839-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179839-9 have stock available?
There is no stock from authorised distributors for 179839-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179839-9 often in real-time on the comparison pages.
What if I can't find stock of 179839-9?
You can fill out our help required form which you can use to request a quote for 179839-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.