179839-1 Power Connectors by TE Connectivity

AMP POWER D/LOCK T/HDR ASSY 3P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
938,107
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.58
938,107
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.64
938,107
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.72
750,600
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.85
2,611
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.98
-
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now
Logo for Boersig
Boersig
from US$0.60
-
Buy Now
Logo for Sager
Sager
from US$15.72
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Signal Positions 0
PCB Mount Orientation Vertical
Number of Power Positions 3
Number of Rows 1
Number of Positions 3
Contact Current Rating (Max) 9A, 14A
Contact Termination Area Plating Thickness 39.37µin, 1µm
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 39.37µin, .1µm
Contact Retention Without
Contact Layout Inline
Contact Mating Area Plating Material Tin
Wire Size .128 – 1.308mm², 26 – 16AWG
Insulation Diameter (Max) .122in, 3.1mm
Length 10.2mm
PCB Thickness (Recommended) .063mm, 1.6in
Width 9mm
Height 14.6mm
Operating Voltage 50VAC
UL Flammability Rating UL 94V-0
Housing Color Natural
Housing Material Nylon 6/6 GF
Centerline (Pitch) 3.96mm, .156in
Agency/Standard Number E28476
Agency/Standard UL, CSA
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
Mating Retention With
PCB Mount Retention With
Mating Alignment With
Mating Alignment Type Polarization
PCB Mount Retention Type Mounting Post
PCB Mount Alignment With
Connector Mounting Type Board Mount
Mating Retention Type Latch
Circuit Application Power
For Use With Plug: 177899
Packaging Quantity 340
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Contact Type Tab
Header Type Shrouded
Product Type Header
Sealable No
Connector System Wire-to-Board
Housing Type Receptacle
Termination Post & Tail Length 3.8mm, .148in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts


Alternative Descriptions

Heavy Duty Power Connectors Hdr 3P Vert .156 Tin |Amp Te Connectivity 179839-1 | Newark Electronics
Heavy Duty Power Connectors HDR 3P VERT .156 TIN | Rapid Electronics
TE Connectivity - AMP PWR CONN AMP POWER D/LOCK T/HDR ASSY 3P | Distrelec
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM | Farnell
AMP POWER D/LOCK T/HDR ASSY 3P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Receptacle Wire-to-Board 3 | Std Temp Power Double Lock Header | Part Number: 179839-1 | Internal Number: 179839-1 | 3.96 mm | TE Connectivity | TE Store
Header, pcb, 3 way, Double Lock, Tab | RS
3 Position Single Row 3.96 mm Pitch Through Hole Shrouded Header | Future Electronics
Conn Power M 3 POS 3.96mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America
PLUG & SOCKET CONNECTOR, HEADER, 3POS, 3.96 MM | element14


179839-1 . Unknown Parts by Unknown

CONNECTOR HEADER 3POS 1ROW 3.96MM

Status: Unknown
Series: Power Double Lock Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 3Contacts
Gender Header
Product Range Power Double Lock Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 179839-1?

Additional datasheets, footprints and schematics for 179839-1 are listed on our Part Details page. You can also find images and similar parts to 179839-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 179839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 179839-1 fall under?

The 179839-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 179839-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 179839-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 179839-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 179839-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and TE Store have stock available or on a lead time for 179839-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 179839-1 often in real-time on the comparison pages.

What if I can't find stock of 179839-1?

You can fill out our help required form which you can use to request a quote for 179839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay