Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$16.42 |
92
|
Buy Now | |
Future Electronics | US$0.68 |
1,369
|
Buy Now | |
Heilind Electronics | US$0.75 |
321
|
Buy Now | |
Heilind Electronics Asia | US$0.75 |
107
|
Buy Now | |
element14 | US$32.56 |
92
|
Buy Now | |
RS Americas | US$0.69 |
-
|
Buy Now | |
Carlton-Bates | US$0.71 |
-
|
Buy Now | |
Sager | US$0.38 |
-
|
Buy Now | |
Farnell | US$17.21 |
-
|
Buy Now |
Accessory Type | Cable Termination Tool |
---|---|
For Use With | Belden 1700A, 1701A, 1700R, 1872A, 7851A, 7852A Cables |
Body Material | Durable Plastic |
RoHS Compliant | Yes |
Cable Termination Tool | Newark Electronics |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 2-56 |
Standoff Type | Hex Female |
Body Length | 6.35mm |
Overall Length | 6.35mm |
External Width | 3.962mm |
Hex Body Size | 0.156" |
RoHS Compliant | Yes |
Aluminum 0.25 inch Length Hex 2-56 Thread Female Standoff | Future Electronics |
THREADED STANDOFF | Heilind Electronics |
Standoff, 5/32 Hex, Female, Threaded 2-56, Length .250, Alum/Clear Iridite | Keystone Electronics 1797B | RS Americas |
Threaded Standoff, Aluminum, Clear Iridite, Female 2-56 | Carlton-Bates |
Standoffs & Spacers HEX .156X.250 ALUM | Sager |
Where can I find additional details, specifications and documents for a 1797B?
Additional datasheets, footprints and schematics for 1797B are listed on our Part Details page. You can also find images and similar parts to 1797B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1797B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1797B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1797B fall under?
The 1797B is listed under Tools & Production Supplies > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1797B when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1797B you can contact the distributor directly for product support, shipping queries etc.
Is the 1797B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1797B have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1797B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1797B often in real-time on the comparison pages.
What if I can't find stock of 1797B?
You can fill out our help required form which you can use to request a quote for 1797B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.