Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
342
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.67
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 2-56 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 4.7mm |
External Width | 3.9mm |
SVHC | No SVHC (15-Jan-2018) |
Standoff | Newark Electronics |
Standoff, 5/32 Hex, Female, Threaded 2-56, Length .187, Alum/Clear Iridite | Keystone Electronics 1797A | RS Americas |
STANDOFF, HEX FEMALE-FEMALE, 4.75MM | element14 |
Threaded Standoff, Aluminum, Clear Iridite, Female 2-56 | Carlton-Bates |
Standoffs & Spacers HEX .156X.187 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1797A?
Additional datasheets, footprints and schematics for 1797A are listed on our Part Details page. You can also find images and similar parts to 1797A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1797A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1797A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1797A fall under?
The 1797A is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1797A when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1797A you can contact the distributor directly for product support, shipping queries etc.
Is the 1797A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1797A have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1797A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1797A often in real-time on the comparison pages.
What if I can't find stock of 1797A?
You can fill out our help required form which you can use to request a quote for 1797A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.