Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 2 |
Row-to-Row Spacing | 4.6mm, .181in |
Number of Positions | 6 |
Contact Layout | Matrix |
Contact Retention | Without |
Width | 13.9mm |
Length | 26.1mm |
Height | 13.2mm |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 177919-1, Plug: 177901, Contacts: 177916 or 177917 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Product Type | Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp Power Dbl Lock Cap Hsg 6P |Amp Te Connectivity 179466-6 | Newark Electronics |
TE Connectivity AMP POWER DBL LOCK CAP HSG 6P Headers & | Distrelec |
Conn Housing RCP 6 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series 177917 177916 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179466-6?
Additional datasheets, footprints and schematics for 179466-6 are listed on our Part Details page. You can also find images and similar parts to 179466-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179466-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179466-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179466-6 fall under?
The 179466-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179466-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179466-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179466-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179466-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Boersig and Farnell have stock available or on a lead time for 179466-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179466-6 often in real-time on the comparison pages.
What if I can't find stock of 179466-6?
You can fill out our help required form which you can use to request a quote for 179466-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.