179463-4 Power Connectors by TE Connectivity

AMP POWER DBL LOCK HSG 2P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.72
-
Buy Now

Specifications

Number of Signal Positions 0
Number of Power Positions 0
Number of Positions 2
Number of Rows 1
Contact Retention Without
Contact Layout Inline
Operating Voltage 300VAC
Housing Color Yellow
Housing Material Nylon 6/6
Centerline (Pitch) .156in, 3.96mm
UL Flammability Rating UL 94V-0
Agency/Standard Number UL 1977
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
For Use With Double Lock Plate 177918-1, Contacts: 177916 or 177917, Plug: 177898
Packaging Method Bag
Packaging Quantity 300
Product Type Housing
Housing Type Receptacle
Connector & Contact Terminates To Wire & Cable
Sealable No
Contact Type Tab
Connector System Wire-to-Wire
Wire/Cable Type Discrete Wire
Wire Type Stranded
Termination Method to Wire & Cable Crimp
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

Conn Housing RCP 2 POS 3.96mm Crimp ST Cable Mount | Avnet America
AMP POWER DBL LOCK HSG 2P | TE Connectivity 179463-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 179463-4?

Additional datasheets, footprints and schematics for 179463-4 are listed on our Part Details page. You can also find images and similar parts to 179463-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 179463-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179463-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 179463-4 fall under?

The 179463-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 179463-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 179463-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 179463-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 179463-4 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 179463-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 179463-4 often in real-time on the comparison pages.

What if I can't find stock of 179463-4?

You can fill out our help required form which you can use to request a quote for 179463-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay