Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.36
|
154,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
154,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
154,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
154,800
in stock
|
Buy Now | |
Farnell
from US$0.62
|
123,900
in stock
|
Buy Now | |
Powell Electronics
from US$0.44
|
10,800
in stock
|
Buy Now | |
TE Store
from US$0.42
|
724
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
Housing Color | Red |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug: 177898, Contacts: 177916 or 177917 |
Packaging Method | Bag |
Packaging Quantity | 300 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Tab |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Dbl Lock Cap F/H 2P Red |Amp Te Connectivity 179463-2 | Newark Electronics |
Headers&Wire Housings DBL LOCK CAP F/H 2P RED | Rapid Electronics |
TE Connectivity - AMP PWR CONN DBL LOCK CAP F/H 2P RED | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
DBL LOCK CAP F/H 2P RED Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 179463-2 | Internal Number: 179463-2 | 3.96 mm | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 179463-2?
Additional datasheets, footprints and schematics for 179463-2 are listed on our Part Details page. You can also find images and similar parts to 179463-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179463-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179463-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179463-2 fall under?
The 179463-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179463-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179463-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 179463-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179463-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 179463-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179463-2 often in real-time on the comparison pages.
What if I can't find stock of 179463-2?
You can fill out our help required form which you can use to request a quote for 179463-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.