179462-3 Quick Disconnects by TE Connectivity

FF 250 TAB 20-14AWG W/O LATCH LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.20
8,100
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.13
12,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.15
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for Boersig
Boersig
from US$0.09
-
Buy Now
Logo for Farnell
Farnell
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fully Insulated No
Plating Material Tin
Connection Capacity Single
Barrel Type Open
Crimp Type F-Crimp
Terminal & Splice Type Tab
Terminal Type Tab
Terminal Orientation Straight
Contact Base Material Brass
Accepts Wire Insulation Diameter Range .083 – .134in, 2.1 – 3.4mm
Mating Tab Thickness .81mm, .032in
Receptacle Terminal Stock Thickness .016in, .41mm
Mating Tab Width 6.35mm, .25in
Wire Size 20 – 14AWG, .51 – 2.08mm²
Overall Length 1.01in, 25.8mm
Wire Insulation Support With
Mating Retention Type Locking Lance
Line FASTON .250
Packaging Quantity 1000
Packaging Method Loose Piece/Carton
Sealable No
Insulated No
Wire Stop No
Terminates To Wire & Cable
Wire/Cable Type Regular Wire
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

Terminals 250 FASTON W/O LATCH TAB LP | Rapid Electronics
Tab crimp terminal,FASTON 250, AWG 20-14 | RS
Ff 250 Tab 20-14Awg W/O Latch Lp |Amp Te Connectivity 179462-3 | Newark Electronics
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
Tab crimp terminal, FASTON 250, AWG 20-14 | TE Connectivity 179462-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 179462-3?

Additional datasheets, footprints and schematics for 179462-3 are listed on our Part Details page. You can also find images and similar parts to 179462-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 179462-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179462-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 179462-3 fall under?

The 179462-3 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 179462-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 179462-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 179462-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 179462-3 have stock available?

Authorised distributors including Rapid Electronics, RS, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for 179462-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 179462-3 often in real-time on the comparison pages.

What if I can't find stock of 179462-3?

You can fill out our help required form which you can use to request a quote for 179462-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay