Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | 20.5mm, .807in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .085 – .135in, 2.16 – 3.43mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Line | FASTON .250 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Fastin Faston,rec.,20-14 Awg,tpbr |Amp Te Connectivity 179461-5 | Newark Electronics |
Quick Disconnect Terminal F 19.2mm 7.5mm Tin Loose Piece | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle, 20 - 14 AWG, Tin Plated | TE Connectivity 179461-5 | RS Americas |
FF .250 RECEPTACLE 20-14 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 179461-5?
Additional datasheets, footprints and schematics for 179461-5 are listed on our Part Details page. You can also find images and similar parts to 179461-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179461-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179461-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179461-5 fall under?
The 179461-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 179461-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179461-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 179461-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179461-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 179461-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179461-5 often in real-time on the comparison pages.
What if I can't find stock of 179461-5?
You can fill out our help required form which you can use to request a quote for 179461-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.