Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 1, 2 |
Number of Positions | 6 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Shape & Form | Rectangle |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | 8.4mm |
コネクタの高さ | 5.1mm |
Connector Height | .201in, 5.1mm |
Operating Voltage | 125VAC |
Housing Color | White |
Centerline (Pitch) | .079in, 2mm |
Mating Entry Location | Top |
Housing Material | Nylon 6T |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment | With |
Mating Alignment Type | Self-Aligning (Alignment Free) |
Packaging Method | Reel |
Packaging Quantity | 800 |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C |
2.0 A-F Rec Assy 6P Hi-Coat |Amp Te Connectivity 179437-6 | Newark Electronics |
TE Connectivity 2.0 A-F REC ASSY 6P HI-COAT Board to Board & Mezzanine Connectors 2.0 A-F REC ASSY 6P HI-COAT | Distrelec |
Connector Socket Strip Receptacle 6 Position 2mm Solder Straight Surface Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179437-6?
Additional datasheets, footprints and schematics for 179437-6 are listed on our Part Details page. You can also find images and similar parts to 179437-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179437-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179437-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179437-6 fall under?
The 179437-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 179437-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179437-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179437-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179437-6 have stock available?
Authorised distributors including Newark Electronics, Boersig, Distrelec and Avnet America have stock available or on a lead time for 179437-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179437-6 often in real-time on the comparison pages.
What if I can't find stock of 179437-6?
You can fill out our help required form which you can use to request a quote for 179437-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.