Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.23 |
No stock
|
Buy Now | |
TE Store | US$0.65 |
26,368
|
Buy Now | |
Newark Electronics | US$0.58 |
4,500
|
Buy Now | |
Rapid Electronics | US$0.42 |
4,500
|
Buy Now | |
Chip One Stop | US$0.44 |
4,500
|
Buy Now | |
Distrelec | US$0.44 |
4,500
|
Buy Now | |
Avnet America | US$0.38 |
-
|
Buy Now | |
element14 | US$0.46 |
-
|
Buy Now |
Contact Length | 29.9mm, 1.177in |
---|---|
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Contact Type | Pin, Tab |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 200 – 500µin |
Contact Underplating Material Thickness | .8µm, 31.5µin |
Wire Contact Termination Area Plating Material Finish | Bright |
Height | .118in, 3mm |
Accepts Wire Insulation Diameter Range | .063 – .11in, 1.6 – 2.8mm |
Wire Size | 992.68 – 2802.41CMA, 20 – 16AWG, .503 – 1.419mm² |
Width | 3.8 mm, .1496 in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 12mm, .472in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Material Type | Copper |
Comment | Housing PN: X-179325-X, X-179318-X, X-179388-X |
Packaging Quantity | 4500 |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
HYBRID MINI DRAWER TAB CONT.#1 Contact Type: Pin Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 20 – 16 AWG Pin Gold Tin | Connector Contact | Part Number: 179321-3 | Internal Number: 179321-3 | 20 – 16 AWG | TE Connectivity | TE Store |
Hybrid Mini Drawer Tab Cont.#1 |Amp Te Connectivity 179321-3 | Newark Electronics |
TE Connectivity - AMP WTB Cont HYBRID MINI DRAWER TAB CONT%231 | Distrelec |
PIN Contact Crimp Straight Cable Mount | Avnet America |
CONTACT, PIN, CRIMP, 20-16AWG | element14 |
Where can I find additional details, specifications and documents for a 179321-3?
Additional datasheets, footprints and schematics for 179321-3 are listed on our Part Details page. You can also find images and similar parts to 179321-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179321-3 fall under?
The 179321-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179321-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179321-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 179321-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179321-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 179321-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179321-3 often in real-time on the comparison pages.
What if I can't find stock of 179321-3?
You can fill out our help required form which you can use to request a quote for 179321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.