Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 7A |
---|---|
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Wire Contact Termination Area Plating Material Finish | Bright |
Accepts Wire Insulation Diameter Range | 1.4 – 2.6mm, .055 – .102in |
Wire Size | .2 – .5mm², 394.71 – 986.76CMA, 24 – 20AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | .472in, 12mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 4000 |
実装方法 | Reel |
Packaging Method | Reel |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Hybrid Mini Drawer Rec Cont.#2 |Amp Te Connectivity 179317-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 179317-4?
Additional datasheets, footprints and schematics for 179317-4 are listed on our Part Details page. You can also find images and similar parts to 179317-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179317-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179317-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179317-4 fall under?
The 179317-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179317-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179317-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 179317-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179317-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 179317-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179317-4 often in real-time on the comparison pages.
What if I can't find stock of 179317-4?
You can fill out our help required form which you can use to request a quote for 179317-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.