Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
27,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
27,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
27,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
27,800
in stock
|
Buy Now | |
Farnell
from US$0.52
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
TE Store
from US$0.72
|
-
|
Buy Now |
Contact Length | 21.3mm, .839in |
---|---|
Contact Current Rating (Max) | 15A |
Contact Underplating Material Thickness | 31.5µin, .8µm |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 200 – 500µin |
Width | .157 in, 4 mm |
Wire Size | 20 – 16AWG, 992.68 – 2802.41CMA, .503 – 1.419mm² |
Accepts Wire Insulation Diameter Range | .063 – .11in, 1.6 – 2.8mm |
Height | .152in, 3.86mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 12mm, .472in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Material Type | Copper |
Comment | Housing PN: X-179323-X, X-179312-X |
Packaging Quantity | 4000 |
実装方法 | Reel |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Hd Power Conn Hybrid Mini Drawer Rec Cont.#1 |Amp Te Connectivity 179316-4 | Newark Electronics |
HD Power Conn HYBRID MINI DRAWER REC CONT.#1 | Rapid Electronics |
TE Connectivity HYBRID MINI DRAWER REC CONT.%231 Heavy Dut | Distrelec |
CONTACT, SOCKET, CRIMP, 20-16AWG, 15A | Farnell |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
HYBRID MINI DRAWER REC CONT.#1 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 20 – 16 AWG Socket Gold Tin 250 VAC | Connector Contact | Part Number: 179316-4 | Internal Number: 179316-4 | 20 – 16 AWG | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP 179323 & 179312 Housing Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Current Rating | 15A |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179316-4?
Additional datasheets, footprints and schematics for 179316-4 are listed on our Part Details page. You can also find images and similar parts to 179316-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179316-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179316-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179316-4 fall under?
The 179316-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179316-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179316-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 179316-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179316-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 179316-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179316-4 often in real-time on the comparison pages.
What if I can't find stock of 179316-4?
You can fill out our help required form which you can use to request a quote for 179316-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.