Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0320
|
28,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
28,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0303
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0312
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
TE Store
from US$0.0300
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 4A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .93 – 1.5mm, .0366 – .059in |
Operating Voltage | 125VAC, 125VDC |
Insulation Resistance | 1000MΩ |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire, Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONTACT, SOCKET, CRIMP, 26-22AWG, 4A | Farnell |
Headers&wire Housings Amp Ct Crimp -2 Rec Cont. |Amp Te Connectivity 179227-2 | Newark Electronics |
Headers&Wire Housings AMP CT CRIMP -2 REC CONT. | Rapid Electronics |
TE Connectivity AMP CT CRIMP -2 REC CONT. Connector Acce | Distrelec |
Special Order: AMP CT CRIMP -2 REC CONT. Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 125 VAC Operating Voltage: 125 VDC Socket Tin Pre-Tin 125 VAC | Connector Contact | Part Number: 179227-2 | Internal Number: 179227-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP CT II Series |
RoHS: | Unknown |
Product Range | AMP CT II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP 179228 Housing Connector |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 4A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179227-2?
Additional datasheets, footprints and schematics for 179227-2 are listed on our Part Details page. You can also find images and similar parts to 179227-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179227-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179227-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179227-2 fall under?
The 179227-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179227-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179227-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 179227-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179227-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 179227-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179227-2 often in real-time on the comparison pages.
What if I can't find stock of 179227-2?
You can fill out our help required form which you can use to request a quote for 179227-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.