179182-6 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

POSITIVE LOCK 187 (4.8 MM) HOUSING

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
6,441
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.20
6,441
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
6,441
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
6,441
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.32
5,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.79
-
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.53
-
Buy Now
Logo for Sager
Sager
from US$0.96
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Mating Alignment With
Housing Color Blue
Mating Retention With
Number of Positions 1
Terminal Orientation Straight
Terminal & Splice Type Tab
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mating Retention Type Latch
Mating Alignment Type Polarization
Mounting Style Free Hanging
Packaging Method Carton
Packaging Quantity 1000
Insulated No
Sealable No
Connector System Wire-to-Wire
Product Type Terminal Housing
Terminates To Wire & Cable
Housing Type Tab Housing
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

Terminals 187 Positive Tab 1P Inner Lock |Amp Te Connectivity 179182-6 | Newark Electronics
Terminals 187 POSITIVE TAB 1P INNER LOCK | Rapid Electronics
TE Connectivity - AMP Housing PITIVE LOCK 187 4.8 MM Housing | Distrelec
PLUG HOUSING, 1POS, NYLON 6.6, BLUE | Farnell
Conn Housing RCP 1 POS Crimp ST | Avnet America


1791826 Connectors by Phoenix Contact

TERMINAL BLOCK WIRE TO BRD 1POS 20AWG

Status: Unknown
Series: FFKDS
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Positions 1Ways
Wire Size AWG Min 26AWG
Wire Size AWG Max 20AWG
Conductor Area CSA 0.5mm²
Wire Connection Method Push In
Rated Current 6A
Rated Voltage 160V
Block Orientation Through Hole Right Angle
Product Range FFKDS
SVHC No SVHC (15-Jan-2019)
Connector Mounting PCB Mount
Connector Type Terminal Block PCB
Voltage Rating VAC 63V
Wire Area Size Max 1.5mm²
Wire Area Size Min 0.2mm²

Alternative Descriptions

Horizontal spring terminal,2.54mm pitch | RS
PCB Terminal Push-In 2.54mm 20AWG 160V 6A 1 Position COMBICON FFKDS Series | Phoenix Contact 1791826 | RS Americas
TERMINAL BLOCK, WIRE TO BRD, 1POS, 20AWG | element14
FFKDS/H-2,54 | TTI Europe
Fixed Terminal Blocks 1P 2.54mm 90DEG | Sager

179182-6 . Unknown Parts by Unknown

PLUG HOUSING 1POS NYLON 6.6 BLUE

Status: Unknown
Series: Positive Lock 187 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Positive Lock 187 Series
Gender Plug
No. of Positions 1Ways
Pitch Spacing -
For Use With AMP Positive Lock 187 Series Pin Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 179182-6?

Additional datasheets, footprints and schematics for 179182-6 are listed on our Part Details page. You can also find images and similar parts to 179182-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 179182-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179182-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 179182-6 fall under?

The 179182-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 179182-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 179182-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 179182-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 179182-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 179182-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 179182-6 often in real-time on the comparison pages.

What if I can't find stock of 179182-6?

You can fill out our help required form which you can use to request a quote for 179182-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay