Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
10,087
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
10,087
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
10,087
in stock
|
Buy Now | |
Farnell
from US$0.18
|
8,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 187 POSITIVE TAB 1P INNER LOCK | Rapid Electronics |
TE Connectivity POSITIVE LOCK 187 (4.8 MM) HOUSING Termi | Distrelec |
PLUG HOUSING, 1POS, NYLON 6.6, NATURAL | Farnell |
187 Positive Tab 1P Inner Lock |Amp Te Connectivity 179182-1 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Positive Lock 187 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179182-1?
Additional datasheets, footprints and schematics for 179182-1 are listed on our Part Details page. You can also find images and similar parts to 179182-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179182-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179182-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179182-1 fall under?
The 179182-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 179182-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179182-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179182-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179182-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 179182-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179182-1 often in real-time on the comparison pages.
What if I can't find stock of 179182-1?
You can fill out our help required form which you can use to request a quote for 179182-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.