179059-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

040 MLC MK-2 CAP ASSY 36P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.92

Distributor Stock
Logo for RS
RS
from US$5.53
62
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.59
7,700
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.07
2,100
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.07
1,680
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.92
188
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.93
-
Buy Now
Logo for Boersig
Boersig
from US$3.70
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Gray
Number of Signal Positions 36
Number of Rows 2
Number of Sections 2
Number of Positions 36
Tab Thickness .64mm, .025in
Tab Width .039in, 1mm
Interface Plating Tin (Sn)
Length 22.5mm, .886in
Width 63.5mm, 2.5in
Profile Height from PCB .665in, 16.9mm
PCB Thickness (Recommended) .063in
PCB 厚 (推奨) 1.6mm
Voltage Rating (Max) 12VDC
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 2.5mm, .098in
UL Flammability Rating UL 94-HB
Locking Interface With
PCB Mount Alignment Without
Panel Mount Feature Without
Mounting Holes With
Mounting Orientation Horizontal/90°
PCB Mount Retention Without
Circuit Application Signal
Packaging Quantity 70
Packaging Type Tube
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Sealable No
Shielded No
Termination Method Through Hole - Solder
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F
Operating Temperature Range -30 – 105°C, -22 – 221°F

Compatible Parts


Alternative Descriptions

Automotive Connectors 040 MLC MK-2 CAP ASSY 36P | Rapid Electronics
AUTOMOTIVE CONNECTORS | Farnell
040 MLC MK-2 CAP ASSY 36P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 36 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 36 | Signal Header | Part Number: 179059-6 | Internal Number: 179059-6 | TE Connectivity | TE Store
0.40 Receptacle,r/a,2row,36way | RS
040 Mlc Mk-2 Cap Assy 36P Rohs Compliant: Yes |Amp Te Connectivity 179059-6 | Newark Electronics
Conn Wire to Board RCP 36 POS 2.5mm Solder RA Thru-Hole | Avnet America
Multilock 040 II Series 2.5mm 36 Way 2 Row Right Angle PCB Wire to Board | TE Connectivity 179059-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 179059-6?

Additional datasheets, footprints and schematics for 179059-6 are listed on our Part Details page. You can also find images and similar parts to 179059-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 179059-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179059-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 179059-6 fall under?

The 179059-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 179059-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 179059-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 179059-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 179059-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and RS have stock available or on a lead time for 179059-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 179059-6 often in real-time on the comparison pages.

What if I can't find stock of 179059-6?

You can fill out our help required form which you can use to request a quote for 179059-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay