Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
725
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
Distrelec
from US$1.79
|
-
|
Buy Now | |
TE Store
from US$2.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .311in, 7.9mm |
---|---|
Screw Length | .5in, 12.7mm |
Screw Finish | None |
Screwlock Style | Screwlock with Lockwasher |
Screw & Hole Thread Size | 4-40 UNC |
Mating Thread Size | 14702 |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
AMPLIMITE 4-40 UNC Female Screwlock | RS |
D-Sub Tools&Hardware SCREW LOCK | Rapid Electronics |
Amplimite Screw Lock |Amp Te Connectivity 178877-2 | Newark Electronics |
Connector Accessories Screwlock With Lock Washer Carbon Steel Nickel Finish | Avnet America |
AMPLIMITE SCREW LOCK, D-Sub Locking and Mounting | TE Connectivity 178877-2 | RS Americas |
TE Connectivity - AMP D-SubLock & Mount AMPLIMITE SCREW LOCK | Distrelec |
Special Order: AMPLIMITE SCREW LOCK Connector Hardware Accessory Type: Screwlock Hardware Accessory Function: Latching, Locking & Retention Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 178877-2 | Internal Number: 178877-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 178877-2?
Additional datasheets, footprints and schematics for 178877-2 are listed on our Part Details page. You can also find images and similar parts to 178877-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178877-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178877-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178877-2 fall under?
The 178877-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 178877-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178877-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 178877-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178877-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 178877-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178877-2 often in real-time on the comparison pages.
What if I can't find stock of 178877-2?
You can fill out our help required form which you can use to request a quote for 178877-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.