Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
4,650
in stock
|
Buy Now | |
RS
from US$0.50
|
4,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
4,650
in stock
|
Buy Now | |
element14
from US$0.33
|
4,650
in stock
|
Buy Now | |
TE Store
from US$0.59
|
3,567
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 5mm, .197in |
---|---|
Screw Length | .385in, 9.8mm |
Screw Finish | None |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock with Lockwasher |
Mating Thread Size | 14702 |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
D Sub Screwlock, 5Mm, 4-40Unc Rohs Compliant: Yes |Amp Te Connectivity 178877-1 | Newark Electronics |
D SUB SCREWLOCK, 5MM, 4-40UNC | element14 |
SCREWLOCK WITH SPRING WASHER Connector Hardware Accessory Type: Screwlock Hardware Accessory Function: Latching, Locking & Retention Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 178877-1 | Internal Number: 178877-1 | TE Connectivity | TE Store |
Connector Accessories Screwlock With Lock Washer Carbon Steel Nickel Finish | Avnet America |
SCREWLOCK WITH SPRING WASHER, D-Sub Locking and Mounting | TE Connectivity 178877-1 | RS Americas |
Where can I find additional details, specifications and documents for a 178877-1?
Additional datasheets, footprints and schematics for 178877-1 are listed on our Part Details page. You can also find images and similar parts to 178877-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178877-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178877-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178877-1 fall under?
The 178877-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 178877-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178877-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178877-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178877-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 178877-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178877-1 often in real-time on the comparison pages.
What if I can't find stock of 178877-1?
You can fill out our help required form which you can use to request a quote for 178877-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.