Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.2mm, .244in |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 250 |
Packaging Method | Box & Tray, Tray |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Connector System | Wire-to-Board |
Housing Type | Tab Housing |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 178841-4?
Additional datasheets, footprints and schematics for 178841-4 are listed on our Part Details page. You can also find images and similar parts to 178841-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178841-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178841-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178841-4 fall under?
The 178841-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178841-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178841-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 178841-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178841-4 have stock available?
There is no stock from authorised distributors for 178841-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178841-4 often in real-time on the comparison pages.
What if I can't find stock of 178841-4?
You can fill out our help required form which you can use to request a quote for 178841-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.