Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.86
|
No stock
|
Buy Now | |
Compona
-
|
43
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
TE Store
from US$0.93
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 6 |
Number of Rows | 1 |
Number of Power Positions | 6 |
Contact Retention | Without |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 50VAC |
Centerline (Pitch) | .155in, 3.96mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Product Type | Connector |
Connector System | Wire-to-Board |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Tab Housing |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Up 3.96 6P Tab Hdr Natl Type 1 Rohs Compliant: Yes |Amp Te Connectivity 178499-1 | Newark Electronics |
6 Position 0.156 inch Horizontal Mount Tab Contact Header | Future Electronics |
Conn Power HDR 6 POS 3.96mm Solder RA Thru-Hole 6 Terminal 1 Port Loose Piece | Avnet America |
UP 3.96 6P TAB HDR NATL TYPE 1 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 178499-1 | Internal Number: 178499-1 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 178499-1?
Additional datasheets, footprints and schematics for 178499-1 are listed on our Part Details page. You can also find images and similar parts to 178499-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178499-1 fall under?
The 178499-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178499-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178499-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178499-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178499-1 have stock available?
Authorised distributors including Compona, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 178499-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178499-1 often in real-time on the comparison pages.
What if I can't find stock of 178499-1?
You can fill out our help required form which you can use to request a quote for 178499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.