Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
7,654
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
7,654
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
7,654
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
7,654
in stock
|
Buy Now | |
TE Store
from US$0.93
|
1,533
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Retention | Without |
Operating Voltage | 50VAC |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .155in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Connector System | Wire-to-Board |
Housing Type | Tab Housing |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Up 3.96 6P Tab Hdr Nat Type 1 |Amp Te Connectivity 178489-1 | Newark Electronics |
Power to the Board UP 3.96 6P TAB HDR NAT TYPE 1 | Rapid Electronics |
TE Connectivity - AMP PWR CONN UP 3.96 6P TAB HDR NAT TYPE 1 | Distrelec |
UP 3.96 6P TAB HDR NAT TYPE 1 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 178489-1 | Internal Number: 178489-1 | 3.96 mm | TE Connectivity | TE Store |
Header Vert pcb 6 way Tab U-P | RS |
Conn Power HDR 6 POS 3.96mm Solder ST Thru-Hole 6 Terminal 1 Port Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 178489-1?
Additional datasheets, footprints and schematics for 178489-1 are listed on our Part Details page. You can also find images and similar parts to 178489-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178489-1 fall under?
The 178489-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178489-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178489-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178489-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178489-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 178489-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178489-1 often in real-time on the comparison pages.
What if I can't find stock of 178489-1?
You can fill out our help required form which you can use to request a quote for 178489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.