Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
431
in stock
|
Buy Now | |
TE Store
from US$6.19
|
2,530
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
1,356
in stock
|
Buy Now | |
Rapid Electronics
from US$5.33
|
1,356
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
1,356
in stock
|
Buy Now | |
Distrelec
from US$5.41
|
1,354
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
700
in stock
|
Buy Now | |
element14
from US$3.87
|
431
in stock
|
Buy Now | |
Heilind Electronics
from US$4.40
|
66
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.40
|
22
in stock
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$4.03
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | Yes |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Contact Plating Material | Tin |
端子のタイプ | Tab |
Length | 1.9in, 48.29mm |
Tail Length | 3.8mm, .149in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | .568in |
Height | 21.6mm, .85in |
幅 | 14.43mm |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | No |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 10 |
Shielded | No |
Row-to-Row Spacing | .2in, 5.08mm |
Strain Relief | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D3 HDR ASSY V 20P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 20 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 178328-5 | Internal Number: 178328-5 | TE Connectivity | TE Store |
Headers & Wire Housings 20P Tab Header |Amp Te Connectivity 178328-5 | Newark Electronics |
Headers&Wire Housings 20P TAB HEADER | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D3 HDR ASSY V 20P | Distrelec |
CONNECTOR, HEADER, 20POS, 2ROW, 3.81MM | element14 |
DYNAMIC D3 HDR ASSY V 20P | Heilind Electronics |
Conn Power M 20 POS 3.8mm Solder ST Thru-Hole 20 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,3.8mm Pitch 20 -Way, Straight PCB Header, Solder Termination | TE Connectivity 178328-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | Dynamic D-3100D Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 178328-5?
Additional datasheets, footprints and schematics for 178328-5 are listed on our Part Details page. You can also find images and similar parts to 178328-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178328-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178328-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178328-5 fall under?
The 178328-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178328-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178328-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 178328-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178328-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 178328-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178328-5 often in real-time on the comparison pages.
What if I can't find stock of 178328-5?
You can fill out our help required form which you can use to request a quote for 178328-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.