Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$5.03
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
31
in stock
|
Buy Now | |
Distrelec
from US$5.27
|
31
in stock
|
Buy Now | |
Future Electronics
from US$4.12
|
-
|
Buy Now | |
Avnet America
from US$3.90
|
-
|
Buy Now | |
RS Americas
from US$5.15
|
-
|
Buy Now | |
element14
from US$4.42
|
-
|
Buy Now | |
Boersig
from US$5.18
|
-
|
Buy Now | |
Farnell
from US$5.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Preloaded | Yes |
Contact Current Rating (Max) | 15A |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Transmits (Typical) | Signal (Data), Power |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Plating Material | Gold |
Contact Style | Straight |
Height | .85in, 21.6mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 14.43mm |
Width | .568in |
Length | 1.3in, 33.05mm |
Tail Length | 3.8mm, .149in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VAC, 250VDC |
Centerline (Pitch) | .149in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Alignment | With |
Lock Type | Latch |
Mating Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Alignment Type | Polarization |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 15 |
Series Number | 3000 |
Row-to-Row Spacing | 5.08mm, .2in |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Product Style | Assembly |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Hdr 12 Pos Vert 30Au Dual |Amp Te Connectivity 178326-3 | Newark Electronics |
Headers&Wire Housings HDR 12 POS VERT 30AU DUAL | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC DBL ROW HDR ASSY 12P V | Distrelec |
Header vert 12 way 2 row TAB 3.81mm D-3 | RS |
12 Position 2 Row 3.81 mm Pitch Through Hole Vertical Header | Future Electronics |
Conn Power HDR 12 POS 3.8mm Solder ST Thru-Hole 12 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,3.8mm Pitch 12 -Way, Straight PCB Header, Solder Termination | TE Connectivity 178326-3 | RS Americas |
WTB CONN, HEADER, 12POS, 2ROW, 3.81MM | Farnell |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100D Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | Dynamic D-3100D Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178326-3?
Additional datasheets, footprints and schematics for 178326-3 are listed on our Part Details page. You can also find images and similar parts to 178326-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178326-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178326-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178326-3 fall under?
The 178326-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178326-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178326-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 178326-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178326-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 178326-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178326-3 often in real-time on the comparison pages.
What if I can't find stock of 178326-3?
You can fill out our help required form which you can use to request a quote for 178326-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.