Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
1,379
in stock
|
Buy Now | |
Avnet America
from US$3.41
|
1,379
in stock
|
Buy Now | |
Chip One Stop
from US$3.57
|
807
in stock
|
Buy Now | |
Rapid Electronics
from US$4.73
|
759
in stock
|
Buy Now | |
Distrelec
from US$6.25
|
748
in stock
|
Buy Now | |
CoreStaff
from US$2.07
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,836
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
-
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
element14
from US$4.93
|
-
|
Buy Now | |
Boersig
from US$4.87
|
-
|
Buy Now | |
TTI Europe
from US$3.57
|
-
|
Buy Now | |
TE Store
from US$6.45
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Transmits (Typical) | Signal (Data), Power |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Length | 29.24mm, 1.15in |
Tail Length | 3.8mm, .149in |
Height | .568in, 14.43mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
幅 | 25.91mm |
Width | 1.02in |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Retention Leg |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 17 |
Strain Relief | Without |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Row-to-Row Spacing | .2in, 5.08mm |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Systems:Wire-To-Board | Newark Electronics |
Conn Power M 10 POS 3.8mm Solder RA Thru-Hole 10 Terminal 1 Port Tube | Avnet America |
Headers&Wire Housings 10-P POST HDR D-3100 | Rapid Electronics |
TE Connectivity - AMP DYNAMIC D3100D HDR H 10P ASSY AU076 | Distrelec |
Dynamic Series 10 Position 3.7846mm Dual Row Through Hole Shrouded Header | Future Electronics |
Dynamic 3000,3.8mm Pitch 10 -Way, Right Angle PCB Header, Solder Term | TE Connectivity 178305-3 | RS Americas |
DYNAMIC D3100D HDR H 10P ASSY AU076 | Boersig |
Special Order: DYNAMIC D3100D HDR H 10P ASSY AU076 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 10 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 178305-3 | Internal Number: 178305-3 | TE Connectivity | TE Store |
WTB CONN, HEADER, 10POS, 2ROW, 3.81MM | Farnell |
Where can I find additional details, specifications and documents for a 178305-3?
Additional datasheets, footprints and schematics for 178305-3 are listed on our Part Details page. You can also find images and similar parts to 178305-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178305-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178305-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178305-3 fall under?
The 178305-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178305-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178305-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 178305-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178305-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 178305-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178305-3 often in real-time on the comparison pages.
What if I can't find stock of 178305-3?
You can fill out our help required form which you can use to request a quote for 178305-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.