Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
1,948
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
1,948
in stock
|
Buy Now | |
element14
from US$5.60
|
1,948
in stock
|
Buy Now | |
CoreStaff
from US$4.59
|
840
in stock
|
Buy Now | |
Avnet America
from US$5.38
|
-
|
Buy Now | |
RS Americas
from US$6.05
|
-
|
Buy Now | |
Avnet Asia
from US$6.39
|
-
|
Buy Now | |
Boersig
from US$4.70
|
-
|
Buy Now | |
TE Store
from US$7.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 4 |
Preloaded | Yes |
Number of Positions | 12 |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Multiple Contact Types | Without |
Contact Transmits (Typical) | Power, Signal (Data) |
端子のタイプ | Tab |
Contact Current Rating (Max) | 8A |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Style | Right Angle |
Length | .591in, 15.02mm |
Height | 31.59mm, 1.24in |
Tail Length | 3.8mm, .149in |
Width | .368in |
PCB Thickness (Recommended) | 1.6mm, .063in |
幅 | 9.35mm |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | No |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 14 |
Strain Relief | Without |
Row-to-Row Spacing | .2in, 5.08mm |
Shielded | No |
Product Type | Connector |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Type | Header |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Connector Style | Plug |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn, R/A Header, 12Pos, 4Row, 3.81Mm Rohs Compliant: Yes |Amp Te Connectivity 178216-2 | Newark Electronics |
CONN, R/A HEADER, 12POS, 4ROW, 3.81MM | element14 |
Conn Power M 12 POS 3.8mm Solder RA Thru-Hole 12 Terminal 1 Port Tube | Avnet America |
Dynamic 3000,Header, Horizontal, 12 -Way, 4 row TAB 3.81mm D-3 | TE Connectivity 178216-2 | RS Americas |
Special Order: DYNAMIC 3400 HDR H 12P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 4 PCB Mount Header Horizontal Wire-to-Board 12 | Dynamic 3400F Hdr Assy | Part Number: 178216-2 | Internal Number: 178216-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic D-3400F Series |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | Dynamic D-3400F Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178216-2?
Additional datasheets, footprints and schematics for 178216-2 are listed on our Part Details page. You can also find images and similar parts to 178216-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178216-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178216-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178216-2 fall under?
The 178216-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178216-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178216-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 178216-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178216-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for 178216-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178216-2 often in real-time on the comparison pages.
What if I can't find stock of 178216-2?
You can fill out our help required form which you can use to request a quote for 178216-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.