Silicon Manufacturer | Wurth Elektronik |
---|---|
Silicon Core Number | WPMDM1500602 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board WPMDM1500602 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 5A Buck Reg 711-914kHz Switching UVLO/Thermal/Short Ckt Protection 30W/0.8-6V O/P 6-36V Supply |
MagI3C Module 5A Adj. 0.8-6V Eval. Board | RS |
EVALUATION BOARD, ADJ SYNC BUCK REG | Farnell |
Evaluation Board, Adj Sync Buck Reg | Newark Electronics |
Where can I find additional details, specifications and documents for a 178050601?
Additional datasheets, footprints and schematics for 178050601 are listed on our Part Details page. You can also find images and similar parts to 178050601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178050601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178050601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178050601 fall under?
The 178050601 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 178050601 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178050601 you can contact the distributor directly for product support, shipping queries etc.
Is the 178050601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178050601 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 178050601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178050601 often in real-time on the comparison pages.
What if I can't find stock of 178050601?
You can fill out our help required form which you can use to request a quote for 178050601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.