Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .98in, 25mm |
Centerline | .216in, 5.5mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
FF 250 PLUG HSG DBL LOCK NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 6 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 6 Straight | Crimp Terminal Housing | Part Number: 178022-1 | Internal Number: 178022-1 | Natural | TE Connectivity | TE Store |
Ff 250 Plug Hsg Dbl Lock Nat |Amp Te Connectivity 178022-1 | Newark Electronics |
Conn Housing PL 6 POS 9mm Crimp ST | Avnet America |
FF 250 PLUG HSG DBL LOCK NAT | TE Connectivity 178022-1 | RS Americas |
250 DBL LOCK PLUG 6P NATURAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 178022-1?
Additional datasheets, footprints and schematics for 178022-1 are listed on our Part Details page. You can also find images and similar parts to 178022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178022-1 fall under?
The 178022-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 178022-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178022-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 178022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178022-1 often in real-time on the comparison pages.
What if I can't find stock of 178022-1?
You can fill out our help required form which you can use to request a quote for 178022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.