Silicon Manufacturer | Wurth Elektronik |
---|---|
Silicon Core Number | WPMDU1251501 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board WPMDU1251501 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 2.5A Buck Reg 400kHz-1MHz Switching UVLO/Thermal/Short Ckt Protection 2.5-15V O/P 7-50V Supply |
EVALUATION BOARD, ADJ SYNC BUCK REG | Farnell |
Evaluation Board, Adj Sync Buck Reg | Newark Electronics |
Where can I find additional details, specifications and documents for a 178021501?
Additional datasheets, footprints and schematics for 178021501 are listed on our Part Details page. You can also find images and similar parts to 178021501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178021501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178021501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178021501 fall under?
The 178021501 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 178021501 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178021501 you can contact the distributor directly for product support, shipping queries etc.
Is the 178021501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178021501 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 178021501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178021501 often in real-time on the comparison pages.
What if I can't find stock of 178021501?
You can fill out our help required form which you can use to request a quote for 178021501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.