Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Wurth Elektronik |
---|---|
Silicon Core Number | WPMDH1200601 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board WPMDH1200601 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 2A Buck Reg 200-800kHz Switching UVLO/Thermal/Short Ckt Protection 12W/0.8-6V O/P 6-42V Supply |
Evaluation Board, Adj Sync Buck Reg | Newark Electronics |
EVALUATION BOARD, ADJ SYNC BUCK REG | element14 |
Where can I find additional details, specifications and documents for a 178020601?
Additional datasheets, footprints and schematics for 178020601 are listed on our Part Details page. You can also find images and similar parts to 178020601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178020601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178020601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178020601 fall under?
The 178020601 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 178020601 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178020601 you can contact the distributor directly for product support, shipping queries etc.
Is the 178020601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178020601 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 178020601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178020601 often in real-time on the comparison pages.
What if I can't find stock of 178020601?
You can fill out our help required form which you can use to request a quote for 178020601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.